TelephoneStuff.com Chatsworth Products Double-Sided Vented Shelf for 19".. 11231

Description
Convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up to 100 lbs. of equipment - Shelf is 21.75" deep
Description
Convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up to 100 lbs. of equipment - Shelf is 21.75" deep

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Double-Sided Vented Shelf for 19".. - 11231 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Double-Sided Vented Shelf for 19"..
11231
Chatsworth Products Double-Sided Vented Shelf for 19".. 11231
Convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up to 100 lbs. of equipment - Shelf is 21.75" deep

Convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included.
Features:
- Air flow perforations for increased air flow around components
- Made of .090 aluminum
- Supports up to 100 lbs. of equipment
- Shelf is 21.75" deep

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11231
Product Name Chatsworth Products Double-Sided Vented Shelf for 19"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details