TelephoneStuff.com Chatsworth Products Non-Vented 24" Deep Fixed Shelf 12334

Description
These specially designed fixed shelves are used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)
Description
These specially designed fixed shelves are used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Non-Vented 24" Deep Fixed Shelf - 12334 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Non-Vented 24" Deep Fixed Shelf
12334
Chatsworth Products Non-Vented 24" Deep Fixed Shelf 12334
These specially designed fixed shelves are used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

These specially designed fixed shelves are used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails.
Fixed Shelf Features:
- Made of strong, lightweight aluminum
- Supports up to 200 lb
- Installs using 8 #12-24 screws (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12334
Product Name Chatsworth Products Non-Vented 24" Deep Fixed Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details