TelephoneStuff.com Middle Atlantic 23" Adjustable Heavy-Duty Rackshelf AS3-26-23

Description
With a range of front to rear mounting adjustment from 23-1/2" to 29" deep, the versatile AS3-26-23 shelf rackmounts most video decks and tower CPUs. Features: - 5-1/4" (3 space) adjustable shelf - Shelf Area: 21-3/8"(W) x 25-1/2"(D) - Built expressly for heavy equipment - Ships knocked-down for space economy - Supports 500 lbs. - Fits in racks with a minimum 25-1/2" useable depth
Description
With a range of front to rear mounting adjustment from 23-1/2" to 29" deep, the versatile AS3-26-23 shelf rackmounts most video decks and tower CPUs. Features: - 5-1/4" (3 space) adjustable shelf - Shelf Area: 21-3/8"(W) x 25-1/2"(D) - Built expressly for heavy equipment - Ships knocked-down for space economy - Supports 500 lbs. - Fits in racks with a minimum 25-1/2" useable depth

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 23" Adjustable Heavy-Duty Rackshelf - AS3-26-23 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 23" Adjustable Heavy-Duty Rackshelf
AS3-26-23
Middle Atlantic 23" Adjustable Heavy-Duty Rackshelf AS3-26-23
With a range of front to rear mounting adjustment from 23-1/2" to 29" deep, the versatile AS3-26-23 shelf rackmounts most video decks and tower CPUs. Features: - 5-1/4" (3 space) adjustable shelf - Shelf Area: 21-3/8"(W) x 25-1/2"(D) - Built expressly for heavy equipment - Ships knocked-down for space economy - Supports 500 lbs. - Fits in racks with a minimum 25-1/2" useable depth

With a range of front to rear mounting adjustment from 23-1/2" to 29" deep, the versatile AS3-26-23 shelf rackmounts most video decks and tower CPUs.
Features:
- 5-1/4" (3 space) adjustable shelf
- Shelf Area: 21-3/8"(W) x 25-1/2"(D)
- Built expressly for heavy equipment
- Ships knocked-down for space economy
- Supports 500 lbs.
- Fits in racks with a minimum 25-1/2" useable depth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number AS3-26-23
Product Name Middle Atlantic 23" Adjustable Heavy-Duty Rackshelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details