TelephoneStuff.com Sprint Mid-Mount Equipment Shelf (Gray) 969227

Description
An equipment shelf. Features: - Dimension: 19" x 19" x 2RMS
Description
An equipment shelf. Features: - Dimension: 19" x 19" x 2RMS

Suppliers

Company
Product
Description
Supplier Links
Sprint Mid-Mount Equipment Shelf (Gray) - 969227 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Mid-Mount Equipment Shelf (Gray)
969227
Sprint Mid-Mount Equipment Shelf (Gray) 969227
An equipment shelf. Features: - Dimension: 19" x 19" x 2RMS

An equipment shelf.
Features:
- Dimension: 19" x 19" x 2RMS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 969227
Product Name Sprint Mid-Mount Equipment Shelf (Gray)
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details