TelephoneStuff.com Hubbell Splice Shelf Panel 1.75"H FSS01

Description
The FSS01 fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays. Features: - Splice tray mounting stud accepts two fiber splice trays - Adjustable rack mount brackets for 19” or 23” racks - Capable of flush or center mounting in the rack or cabinet - Swing-out splice shelf drawer - Butt splice installation - Low profile (1U) for easy stacking on rack
Description
The FSS01 fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays. Features: - Splice tray mounting stud accepts two fiber splice trays - Adjustable rack mount brackets for 19” or 23” racks - Capable of flush or center mounting in the rack or cabinet - Swing-out splice shelf drawer - Butt splice installation - Low profile (1U) for easy stacking on rack

Suppliers

Company
Product
Description
Supplier Links
Hubbell Splice Shelf Panel 1.75"H - FSS01 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Splice Shelf Panel 1.75"H
FSS01
Hubbell Splice Shelf Panel 1.75"H FSS01
The FSS01 fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays. Features: - Splice tray mounting stud accepts two fiber splice trays - Adjustable rack mount brackets for 19” or 23” racks - Capable of flush or center mounting in the rack or cabinet - Swing-out splice shelf drawer - Butt splice installation - Low profile (1U) for easy stacking on rack

The FSS01 fiber optic splice shelf provides a compact, economical approach to supporting optical splicing in rack mounted installations. Holds either 24-fiber (10") or 12-fiber (7") splice trays.
Features:
- Splice tray mounting stud accepts two fiber splice trays
- Adjustable rack mount brackets for 19” or 23” racks
- Capable of flush or center mounting in the rack or cabinet
- Swing-out splice shelf drawer
- Butt splice installation
- Low profile (1U) for easy stacking on rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number FSS01
Product Name Hubbell Splice Shelf Panel 1.75"H
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Wall-Mounted Garment Rack - 5656-06 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details