TelephoneStuff.com Chatsworth Products Extra-Extended Sliding Equipment Shelf 12227

Description
Provides a solution to the problem of raking today's extra-large network servers. With a full 25" extension, it is easy to access the back of network servers (or other large equipment). To prevent tipping rack should be properly attached to the floor. Features: - Extends 25" providing access to the back of servers - Strong, lightweight aluminum construction holds up to 150 lb - Shelf locks in closed or fully open position - Ships fully assembled - Mounting hardware not included - Holds equipment up to 24" deep
Description
Provides a solution to the problem of raking today's extra-large network servers. With a full 25" extension, it is easy to access the back of network servers (or other large equipment). To prevent tipping rack should be properly attached to the floor. Features: - Extends 25" providing access to the back of servers - Strong, lightweight aluminum construction holds up to 150 lb - Shelf locks in closed or fully open position - Ships fully assembled - Mounting hardware not included - Holds equipment up to 24" deep

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Extra-Extended Sliding Equipment Shelf - 12227 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Extra-Extended Sliding Equipment Shelf
12227
Chatsworth Products Extra-Extended Sliding Equipment Shelf 12227
Provides a solution to the problem of raking today's extra-large network servers. With a full 25" extension, it is easy to access the back of network servers (or other large equipment). To prevent tipping rack should be properly attached to the floor. Features: - Extends 25" providing access to the back of servers - Strong, lightweight aluminum construction holds up to 150 lb - Shelf locks in closed or fully open position - Ships fully assembled - Mounting hardware not included - Holds equipment up to 24" deep

Provides a solution to the problem of raking today's extra-large network servers. With a full 25" extension, it is easy to access the back of network servers (or other large equipment). To prevent tipping rack should be properly attached to the floor.
Features:
- Extends 25" providing access to the back of servers
- Strong, lightweight aluminum construction holds up to 150 lb
- Shelf locks in closed or fully open position
- Ships fully assembled
- Mounting hardware not included
- Holds equipment up to 24" deep

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12227
Product Name Chatsworth Products Extra-Extended Sliding Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-35 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details