TelephoneStuff.com Chatsworth Products Multi-Purpose Three Piece Shelf 40752

Description
Convenient, flexible design makes this shelf truly the most versatile shelf on the market today. With sixteen different configurations, there's no need to stock three different shelves. Can be mounted on 19" rack or wall (single-sided version). Shelf packaged in 2" high box reducing inventory space and shipping charges. Sold individually. One per standard shipping carton. Mounting hardware not included. Features: - Multi-purpose slim-line packaging minimizes valuable inventory space - Single-sided version is 12"D and 17-1/2"W - Capacity is doubled when two shelves are mounted back-to-back on double-sided racks - Made of sturdy, lightweight aluminum. Supports up to 50 lb each
Description
Convenient, flexible design makes this shelf truly the most versatile shelf on the market today. With sixteen different configurations, there's no need to stock three different shelves. Can be mounted on 19" rack or wall (single-sided version). Shelf packaged in 2" high box reducing inventory space and shipping charges. Sold individually. One per standard shipping carton. Mounting hardware not included. Features: - Multi-purpose slim-line packaging minimizes valuable inventory space - Single-sided version is 12"D and 17-1/2"W - Capacity is doubled when two shelves are mounted back-to-back on double-sided racks - Made of sturdy, lightweight aluminum. Supports up to 50 lb each

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Multi-Purpose Three Piece Shelf - 40752 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Multi-Purpose Three Piece Shelf
40752
Chatsworth Products Multi-Purpose Three Piece Shelf 40752
Convenient, flexible design makes this shelf truly the most versatile shelf on the market today. With sixteen different configurations, there's no need to stock three different shelves. Can be mounted on 19" rack or wall (single-sided version). Shelf packaged in 2" high box reducing inventory space and shipping charges. Sold individually. One per standard shipping carton. Mounting hardware not included. Features: - Multi-purpose slim-line packaging minimizes valuable inventory space - Single-sided version is 12"D and 17-1/2"W - Capacity is doubled when two shelves are mounted back-to-back on double-sided racks - Made of sturdy, lightweight aluminum. Supports up to 50 lb each

Convenient, flexible design makes this shelf truly the most versatile shelf on the market today. With sixteen different configurations, there's no need to stock three different shelves. Can be mounted on 19" rack or wall (single-sided version). Shelf packaged in 2" high box reducing inventory space and shipping charges. Sold individually. One per standard shipping carton. Mounting hardware not included.
Features:
- Multi-purpose slim-line packaging minimizes valuable inventory space
- Single-sided version is 12"D and 17-1/2"W
- Capacity is doubled when two shelves are mounted back-to-back on double-sided racks
- Made of sturdy, lightweight aluminum. Supports up to 50 lb each

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40752
Product Name Chatsworth Products Multi-Purpose Three Piece Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-38 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details