TelephoneStuff.com Southwest Data Products Double Sided Vented Rack Shelf SWE2231

Description
Double Sided Vented Rack Shelf are 21-3/4" Deep. Features: - Available Widths: 17 1/4" and 21 1/4" designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - Perforated to provide air flow - 50 lbs weight capacity per shelf or 100 lbs total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 50 lbs distributed weight capacity per shelf or 100 lbs total - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed
Description
Double Sided Vented Rack Shelf are 21-3/4" Deep. Features: - Available Widths: 17 1/4" and 21 1/4" designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - Perforated to provide air flow - 50 lbs weight capacity per shelf or 100 lbs total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 50 lbs distributed weight capacity per shelf or 100 lbs total - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Double Sided Vented Rack Shelf - SWE2231 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Double Sided Vented Rack Shelf
SWE2231
Southwest Data Products Double Sided Vented Rack Shelf SWE2231
Double Sided Vented Rack Shelf are 21-3/4" Deep. Features: - Available Widths: 17 1/4" and 21 1/4" designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - Perforated to provide air flow - 50 lbs weight capacity per shelf or 100 lbs total per set - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 50 lbs distributed weight capacity per shelf or 100 lbs total - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Double Sided Vented Rack Shelf are 21-3/4" Deep.
Features:
- Available Widths: 17 1/4" and 21 1/4" designed for 19" and 23" Relay Rack Mounting Units
- Formed construction for strength
- Perforated to provide air flow
- 50 lbs weight capacity per shelf or 100 lbs total per set
- Sturdy .090 aluminum formed construction
- Mounting holes on standard EIA spacing
- 50 lbs distributed weight capacity per shelf or 100 lbs total
- Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2231
Product Name Southwest Data Products Double Sided Vented Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details