TelephoneStuff.com Chatsworth Products Heavy-Duty Equipment Shelf for 3".. 11164

Description
Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Features: - Made of sturdy .090 aluminum - 20" deep x 7.2" high; holds up to 200 lb - Mounting hardware not included - Shipping weight approximately 8 lb
Description
Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Features: - Made of sturdy .090 aluminum - 20" deep x 7.2" high; holds up to 200 lb - Mounting hardware not included - Shipping weight approximately 8 lb

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Heavy-Duty Equipment Shelf for 3".. - 11164 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Heavy-Duty Equipment Shelf for 3"..
11164
Chatsworth Products Heavy-Duty Equipment Shelf for 3".. 11164
Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Features: - Made of sturdy .090 aluminum - 20" deep x 7.2" high; holds up to 200 lb - Mounting hardware not included - Shipping weight approximately 8 lb

Convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support.
Features:
- Made of sturdy .090 aluminum
- 20" deep x 7.2" high; holds up to 200 lb
- Mounting hardware not included
- Shipping weight approximately 8 lb

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11164
Product Name Chatsworth Products Heavy-Duty Equipment Shelf for 3"..
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details