TelephoneStuff.com Chatsworth Products Double-Sided 26" Deep Shelf 11054

Description
Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included. Features: - 26" deep x 7.2" high - Made of sturdy .090 aluminum - Supports up to 150 lb - Shipping weight 10 lb
Description
Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included. Features: - 26" deep x 7.2" high - Made of sturdy .090 aluminum - Supports up to 150 lb - Shipping weight 10 lb

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Double-Sided 26" Deep Shelf - 11054 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Double-Sided 26" Deep Shelf
11054
Chatsworth Products Double-Sided 26" Deep Shelf 11054
Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included. Features: - 26" deep x 7.2" high - Made of sturdy .090 aluminum - Supports up to 150 lb - Shipping weight 10 lb

Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included.
Features:
- 26" deep x 7.2" high
- Made of sturdy .090 aluminum
- Supports up to 150 lb
- Shipping weight 10 lb

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11054
Product Name Chatsworth Products Double-Sided 26" Deep Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details