TelephoneStuff.com Chatsworth Products 10" Deep Shelf for Wall-Mount.. 12291

Description
Provides 17.25”W x 10”D surface for equipment. Features: - Supports 40 lb - Mounts flush with front face of mounting rails Requires 2 RMU
Description
Provides 17.25”W x 10”D surface for equipment. Features: - Supports 40 lb - Mounts flush with front face of mounting rails Requires 2 RMU

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 10" Deep Shelf for Wall-Mount.. - 12291 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 10" Deep Shelf for Wall-Mount..
12291
Chatsworth Products 10" Deep Shelf for Wall-Mount.. 12291
Provides 17.25”W x 10”D surface for equipment. Features: - Supports 40 lb - Mounts flush with front face of mounting rails Requires 2 RMU

Provides 17.25”W x 10”D surface for equipment.
Features:
- Supports 40 lb
- Mounts flush with front face of mounting rails
Requires 2 RMU

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12291
Product Name Chatsworth Products 10" Deep Shelf for Wall-Mount..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details