TelephoneStuff.com Viking 19" Rack Mount Shelf RM-19

Description
19" Rack Mount Shelf- Designed to provide rack mounting for up to (3)DLE-300, DVA-500A, etc; Up to (6) DLE-200B, DVA-LP, etc; or (24) CPC-1, TR-1, etc. Dimensions: - Inside Width: 17.5" - Overall Width: 19.0" - Height: 1.75" - Depth: 10.5"
Description
19" Rack Mount Shelf- Designed to provide rack mounting for up to (3)DLE-300, DVA-500A, etc; Up to (6) DLE-200B, DVA-LP, etc; or (24) CPC-1, TR-1, etc. Dimensions: - Inside Width: 17.5" - Overall Width: 19.0" - Height: 1.75" - Depth: 10.5"

Suppliers

Company
Product
Description
Supplier Links
Viking 19" Rack Mount Shelf - RM-19 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking 19" Rack Mount Shelf
RM-19
Viking 19" Rack Mount Shelf RM-19
19" Rack Mount Shelf- Designed to provide rack mounting for up to (3)DLE-300, DVA-500A, etc; Up to (6) DLE-200B, DVA-LP, etc; or (24) CPC-1, TR-1, etc. Dimensions: - Inside Width: 17.5" - Overall Width: 19.0" - Height: 1.75" - Depth: 10.5"

19" Rack Mount Shelf- Designed to provide rack mounting for up to (3)DLE-300, DVA-500A, etc; Up to (6) DLE-200B, DVA-LP, etc; or (24) CPC-1, TR-1, etc.
Dimensions:
- Inside Width: 17.5"
- Overall Width: 19.0"
- Height: 1.75"
- Depth: 10.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number RM-19
Product Name Viking 19" Rack Mount Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Wall-Mount Garment Rack - 2650-23 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details