TelephoneStuff.com ICC 20" Deep Heavy Duty Rack Shelf, 3 RMS ICCMSHDS20

Description
20" deep heavy duty rack shelf, 3 RMS. Features: - Supports up to 250 lbs. capacity to hold heavier electronic equipment - An adjustable bracket allows for compatibility with 3 or 6-inch rack rails - Includes #12 mounting screws - For use with cable management racks only
Description
20" deep heavy duty rack shelf, 3 RMS. Features: - Supports up to 250 lbs. capacity to hold heavier electronic equipment - An adjustable bracket allows for compatibility with 3 or 6-inch rack rails - Includes #12 mounting screws - For use with cable management racks only

Suppliers

Company
Product
Description
Supplier Links
ICC 20" Deep Heavy Duty Rack Shelf, 3 RMS - ICCMSHDS20 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 20" Deep Heavy Duty Rack Shelf, 3 RMS
ICCMSHDS20
ICC 20" Deep Heavy Duty Rack Shelf, 3 RMS ICCMSHDS20
20" deep heavy duty rack shelf, 3 RMS. Features: - Supports up to 250 lbs. capacity to hold heavier electronic equipment - An adjustable bracket allows for compatibility with 3 or 6-inch rack rails - Includes #12 mounting screws - For use with cable management racks only

20" deep heavy duty rack shelf, 3 RMS.
Features:
- Supports up to 250 lbs. capacity to hold heavier electronic equipment
- An adjustable bracket allows for compatibility with 3 or 6-inch rack rails
- Includes #12 mounting screws
- For use with cable management racks only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number ICCMSHDS20
Product Name ICC 20" Deep Heavy Duty Rack Shelf, 3 RMS
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Laboratory Glassware Drying Racks - ProGard NU-56 - NuAire, Inc.
Specs
Category Industrial
Type Racking; Drying Rack
Shelving/Racking Options Single Sided
View Details