TelephoneStuff.com Chatsworth Products CPU/Monitor Shelf with Double Sliding.. 11488

Description
CPU/Monitor Shelf with Double Sliding Keyboard Tray Provides convenient mounting of CPU or Monitor and two keyboards. CPU/Monitor Shelf Features: - Keyboard tray extends 8.6" - Made of .090 aluminum - Supports up to 200 lbs. - Mounting hardware not included - 19" Wide Rack Trays must use small footprint keyboard (Maximum Width 16.30") - Dimensions: 20" D x 11.2" H
Description
CPU/Monitor Shelf with Double Sliding Keyboard Tray Provides convenient mounting of CPU or Monitor and two keyboards. CPU/Monitor Shelf Features: - Keyboard tray extends 8.6" - Made of .090 aluminum - Supports up to 200 lbs. - Mounting hardware not included - 19" Wide Rack Trays must use small footprint keyboard (Maximum Width 16.30") - Dimensions: 20" D x 11.2" H

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products CPU/Monitor Shelf with Double Sliding.. - 11488 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products CPU/Monitor Shelf with Double Sliding..
11488
Chatsworth Products CPU/Monitor Shelf with Double Sliding.. 11488
CPU/Monitor Shelf with Double Sliding Keyboard Tray Provides convenient mounting of CPU or Monitor and two keyboards. CPU/Monitor Shelf Features: - Keyboard tray extends 8.6" - Made of .090 aluminum - Supports up to 200 lbs. - Mounting hardware not included - 19" Wide Rack Trays must use small footprint keyboard (Maximum Width 16.30") - Dimensions: 20" D x 11.2" H

CPU/Monitor Shelf with Double Sliding Keyboard Tray Provides convenient mounting of CPU or Monitor and two keyboards.
CPU/Monitor Shelf Features:
- Keyboard tray extends 8.6"
- Made of .090 aluminum
- Supports up to 200 lbs.
- Mounting hardware not included
- 19" Wide Rack Trays must use small footprint keyboard (Maximum Width 16.30")
- Dimensions: 20" D x 11.2" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11488
Product Name Chatsworth Products CPU/Monitor Shelf with Double Sliding..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details