TelephoneStuff.com Legrand - Ortronics Vented Equipment Shelf for Mighty.. OR-604045388

Description
Vented Equipment Shelf for Mighty Mo® Racks. Shelf Features: - Holds up to 150 lbs - Multiple four-point mounting configurations - Vented tray - Will hold heavy equipment such as laser printers, large CPUs, power supplies, etc. - Works with the FortissiMo Cable Management Rack and the Mighty Mo® Racks in all three channel depths - Ideal for equipment requiring bottom ventilation - Color: Black - Dimensions: 17.5" W x 5.75" H x 20" D
Description
Vented Equipment Shelf for Mighty Mo® Racks. Shelf Features: - Holds up to 150 lbs - Multiple four-point mounting configurations - Vented tray - Will hold heavy equipment such as laser printers, large CPUs, power supplies, etc. - Works with the FortissiMo Cable Management Rack and the Mighty Mo® Racks in all three channel depths - Ideal for equipment requiring bottom ventilation - Color: Black - Dimensions: 17.5" W x 5.75" H x 20" D

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Vented Equipment Shelf for Mighty.. - OR-604045388 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Vented Equipment Shelf for Mighty..
OR-604045388
Legrand - Ortronics Vented Equipment Shelf for Mighty.. OR-604045388
Vented Equipment Shelf for Mighty Mo® Racks. Shelf Features: - Holds up to 150 lbs - Multiple four-point mounting configurations - Vented tray - Will hold heavy equipment such as laser printers, large CPUs, power supplies, etc. - Works with the FortissiMo Cable Management Rack and the Mighty Mo® Racks in all three channel depths - Ideal for equipment requiring bottom ventilation - Color: Black - Dimensions: 17.5" W x 5.75" H x 20" D

Vented Equipment Shelf for Mighty Mo® Racks.
Shelf Features:
- Holds up to 150 lbs
- Multiple four-point mounting configurations
- Vented tray
- Will hold heavy equipment such as laser printers, large CPUs, power supplies, etc.
- Works with the FortissiMo Cable Management Rack and the Mighty Mo® Racks in all three channel depths
- Ideal for equipment requiring bottom ventilation
- Color: Black
- Dimensions: 17.5" W x 5.75" H x 20" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OR-604045388
Product Name Legrand - Ortronics Vented Equipment Shelf for Mighty..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details