TelephoneStuff.com Southwest Data Products Equipment Shelf for Series 2000.. SWE2000-FS30D

Description
Equipment Shelf for Series 2000 and SC Series Cabinets provides 19" Wide Rack Mount. Equipment Shelf Features: - 150 lbs. Weight Capacity Cap Shelf - Constructed from Carbon Steel - Formed construction for stiffness - Mounting hardware provided - Mounting hardware holes with Standard EIA spacing - Allows cable access in rear when used in 36" deep cabinet - Color Available: Black - Dimension Options: - 17" W x 24" D - 17" W x 30" D - 17" W x 36" D (Fits 42"D Cabinet) - Note: Cabinets must be equipped with front and back mounting rails
Description
Equipment Shelf for Series 2000 and SC Series Cabinets provides 19" Wide Rack Mount. Equipment Shelf Features: - 150 lbs. Weight Capacity Cap Shelf - Constructed from Carbon Steel - Formed construction for stiffness - Mounting hardware provided - Mounting hardware holes with Standard EIA spacing - Allows cable access in rear when used in 36" deep cabinet - Color Available: Black - Dimension Options: - 17" W x 24" D - 17" W x 30" D - 17" W x 36" D (Fits 42"D Cabinet) - Note: Cabinets must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Equipment Shelf for Series 2000.. - SWE2000-FS30D - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Equipment Shelf for Series 2000..
SWE2000-FS30D
Southwest Data Products Equipment Shelf for Series 2000.. SWE2000-FS30D
Equipment Shelf for Series 2000 and SC Series Cabinets provides 19" Wide Rack Mount. Equipment Shelf Features: - 150 lbs. Weight Capacity Cap Shelf - Constructed from Carbon Steel - Formed construction for stiffness - Mounting hardware provided - Mounting hardware holes with Standard EIA spacing - Allows cable access in rear when used in 36" deep cabinet - Color Available: Black - Dimension Options: - 17" W x 24" D - 17" W x 30" D - 17" W x 36" D (Fits 42"D Cabinet) - Note: Cabinets must be equipped with front and back mounting rails

Equipment Shelf for Series 2000 and SC Series Cabinets provides 19" Wide Rack Mount.
Equipment Shelf Features:
- 150 lbs. Weight Capacity Cap Shelf
- Constructed from Carbon Steel
- Formed construction for stiffness
- Mounting hardware provided
- Mounting hardware holes with Standard EIA spacing
- Allows cable access in rear when used in 36" deep cabinet
- Color Available: Black
- Dimension Options:
- 17" W x 24" D
- 17" W x 30" D
- 17" W x 36" D (Fits 42"D Cabinet)
- Note: Cabinets must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2000-FS30D
Product Name Southwest Data Products Equipment Shelf for Series 2000..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details