TelephoneStuff.com Kendall Howard 2U 14" Vented Eco Shelf 1906-1-010-02

Description
Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. They are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. The 2U Vented shelf is made from 16 Gauge steel and individually formed by hand. Each corner also features radius ends for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. This unit will support just about any monitor or other light to medium weight component. Features: - 14 inches deep - Weight capacity: 50 lbs - Width/Depth: 19"/14" - Height: 3.5"
Description
Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. They are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. The 2U Vented shelf is made from 16 Gauge steel and individually formed by hand. Each corner also features radius ends for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. This unit will support just about any monitor or other light to medium weight component. Features: - 14 inches deep - Weight capacity: 50 lbs - Width/Depth: 19"/14" - Height: 3.5"

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 2U 14" Vented Eco Shelf - 1906-1-010-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 2U 14" Vented Eco Shelf
1906-1-010-02
Kendall Howard 2U 14" Vented Eco Shelf 1906-1-010-02
Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. They are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. The 2U Vented shelf is made from 16 Gauge steel and individually formed by hand. Each corner also features radius ends for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. This unit will support just about any monitor or other light to medium weight component. Features: - 14 inches deep - Weight capacity: 50 lbs - Width/Depth: 19"/14" - Height: 3.5"

Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. They are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. The 2U Vented shelf is made from 16 Gauge steel and individually formed by hand. Each corner also features radius ends for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. This unit will support just about any monitor or other light to medium weight component.
Features:
- 14 inches deep
- Weight capacity: 50 lbs
- Width/Depth: 19"/14"
- Height: 3.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-1-010-02
Product Name Kendall Howard 2U 14" Vented Eco Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details