TelephoneStuff.com Middle Atlantic Vented 3 Space Rackshelf - 23" Panel.. U317-23

Description
Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management. Features: - 23" Panel Width - 17-3/4"(D) x 5-1/4"(H) - 3 space - Weight capacity: 60 lb. - Constructed from 16-gauge steel - Finished in a black powder coat
Description
Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management. Features: - 23" Panel Width - 17-3/4"(D) x 5-1/4"(H) - 3 space - Weight capacity: 60 lb. - Constructed from 16-gauge steel - Finished in a black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Vented 3 Space Rackshelf - 23" Panel.. - U317-23 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic Vented 3 Space Rackshelf - 23" Panel..
U317-23
Middle Atlantic Vented 3 Space Rackshelf - 23" Panel.. U317-23
Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management. Features: - 23" Panel Width - 17-3/4"(D) x 5-1/4"(H) - 3 space - Weight capacity: 60 lb. - Constructed from 16-gauge steel - Finished in a black powder coat

Middle Atlantic's vented rackshelf has a rear flange slotted for horizontal cable management.
Features:
- 23" Panel Width
- 17-3/4"(D) x 5-1/4"(H)
- 3 space
- Weight capacity: 60 lb.
- Constructed from 16-gauge steel
- Finished in a black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number U317-23
Product Name Middle Atlantic Vented 3 Space Rackshelf - 23" Panel..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details