TelephoneStuff.com Southwest Data Products Sliding Equipment Shelf SWE2415

Description
Sliding Equipment Shelf has a standard Depth of 18 inches. Equipment Shelf Features: - Sliding Shelf Widths include 16" and 20" - Designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 100 lb weight capacity - Carbon steel formed construction for powder coated versions - Aluminum construction for clear finish versions - 100 lb distributed weight capacity - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed
Description
Sliding Equipment Shelf has a standard Depth of 18 inches. Equipment Shelf Features: - Sliding Shelf Widths include 16" and 20" - Designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 100 lb weight capacity - Carbon steel formed construction for powder coated versions - Aluminum construction for clear finish versions - 100 lb distributed weight capacity - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Sliding Equipment Shelf - SWE2415 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Sliding Equipment Shelf
SWE2415
Southwest Data Products Sliding Equipment Shelf SWE2415
Sliding Equipment Shelf has a standard Depth of 18 inches. Equipment Shelf Features: - Sliding Shelf Widths include 16" and 20" - Designed for 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 100 lb weight capacity - Carbon steel formed construction for powder coated versions - Aluminum construction for clear finish versions - 100 lb distributed weight capacity - Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Sliding Equipment Shelf has a standard Depth of 18 inches.
Equipment Shelf Features:
- Sliding Shelf Widths include 16" and 20"
- Designed for 19" and 23" Relay Rack Mounting Units
- Formed construction for strength
- 100 lb weight capacity
- Carbon steel formed construction for powder coated versions
- Aluminum construction for clear finish versions
- 100 lb distributed weight capacity
- Colors available: IBM White, ASA 61 Gray, Black, and Clear Brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2415
Product Name Southwest Data Products Sliding Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-34 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details