TelephoneStuff.com Chatsworth Products Non-Vented 29" Deep Fixed Shelf 14070

Description
Non-Vented 29" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)
Description
Non-Vented 29" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Non-Vented 29" Deep Fixed Shelf - 14070 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Non-Vented 29" Deep Fixed Shelf
14070
Chatsworth Products Non-Vented 29" Deep Fixed Shelf 14070
Non-Vented 29" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Non-Vented 29" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails.
Fixed Shelf Features:
- Made of strong, lightweight aluminum
- Supports up to 200 lb
- Installs using 8 #12-24 screws (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 14070
Product Name Chatsworth Products Non-Vented 29" Deep Fixed Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE1003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details