TelephoneStuff.com Middle Atlantic 1 Rackspace - Universal Rackshelf U1

Description
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 1-3/4" (1 space) - Depth: 11" - Weight Capacity: 35 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed
Description
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 1-3/4" (1 space) - Depth: 11" - Weight Capacity: 35 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 1 Rackspace - Universal Rackshelf - U1 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 1 Rackspace - Universal Rackshelf
U1
Middle Atlantic 1 Rackspace - Universal Rackshelf U1
These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs. Features: - Racking height: 1-3/4" (1 space) - Depth: 11" - Weight Capacity: 35 lbs. - Made from 16-gauge steel - Finished in a durable black powder coat - Each unit is individually boxed

These easy-to-install shelves fit all components up to 17-3/8" wide to quickly meet all of your rackmounting needs.
Features:
- Racking height: 1-3/4" (1 space)
- Depth: 11"
- Weight Capacity: 35 lbs.
- Made from 16-gauge steel
- Finished in a durable black powder coat
- Each unit is individually boxed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number U1
Product Name Middle Atlantic 1 Rackspace - Universal Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Vertical Lift for Bar Stock -  - Vidir Solutions
Specs
Category Industrial
Type Racking; Bar Rack
Capacity 5000 lbs (2268 kg)
View Details