TelephoneStuff.com Chatsworth Products Vented Sliding Shelf 32" Deep 11913

Description
Vented Sliding Shelf 32" Deep supports up to 160 lb using less than two RMU. Sliding Shelf Features: - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" and 39" deep cabinets
Description
Vented Sliding Shelf 32" Deep supports up to 160 lb using less than two RMU. Sliding Shelf Features: - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" and 39" deep cabinets

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vented Sliding Shelf 32" Deep - 11913 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vented Sliding Shelf 32" Deep
11913
Chatsworth Products Vented Sliding Shelf 32" Deep 11913
Vented Sliding Shelf 32" Deep supports up to 160 lb using less than two RMU. Sliding Shelf Features: - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" and 39" deep cabinets

Vented Sliding Shelf 32" Deep supports up to 160 lb using less than two RMU.
Sliding Shelf Features:
- Locks in the closed position
- Open easily with accessible front lock levers providing greater stability while accommodating deep servers
- Maximum usable shelf space of up to 32"
- Cable management belt that provides greater flexibility in the storage of wire bundles
- Designed for 36" and 39" deep cabinets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11913
Product Name Chatsworth Products Vented Sliding Shelf 32" Deep
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Upright Garment Rack - 2650-17 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details