TelephoneStuff.com Middle Atlantic OCAP Series Clamping Rackshelf OCAP-3

Description
Clamping rackshelf for cable / satellite box provides maximum heat dissipation with open-area design Features - Adjustable, foam padded mounting and clamping bars - Two sizes available; two space model for higher density and three space model for greater heat dissipation - Constructed of 16-gauge steel - Weight capacity of 25 lbs - Provides superior ventilation, eliminates the need for vent panels - Durable flat black powder coat finish - Overall Height; OCAP-3 5.25 [133] (3 rackspaces) - Clamping Range: 2.04 [52] - 4.31 [109] - Qty. of fixed mounting holes: 36 - Overall Height; OCAP-2 3.50 [89] (2 rackspaces) - Clamping Range: 1.80 [46] - 2.56 [65] - Qty. of fixed mounting holes: 24
Description
Clamping rackshelf for cable / satellite box provides maximum heat dissipation with open-area design Features - Adjustable, foam padded mounting and clamping bars - Two sizes available; two space model for higher density and three space model for greater heat dissipation - Constructed of 16-gauge steel - Weight capacity of 25 lbs - Provides superior ventilation, eliminates the need for vent panels - Durable flat black powder coat finish - Overall Height; OCAP-3 5.25 [133] (3 rackspaces) - Clamping Range: 2.04 [52] - 4.31 [109] - Qty. of fixed mounting holes: 36 - Overall Height; OCAP-2 3.50 [89] (2 rackspaces) - Clamping Range: 1.80 [46] - 2.56 [65] - Qty. of fixed mounting holes: 24

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic OCAP Series Clamping Rackshelf - OCAP-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic OCAP Series Clamping Rackshelf
OCAP-3
Middle Atlantic OCAP Series Clamping Rackshelf OCAP-3
Clamping rackshelf for cable / satellite box provides maximum heat dissipation with open-area design Features - Adjustable, foam padded mounting and clamping bars - Two sizes available; two space model for higher density and three space model for greater heat dissipation - Constructed of 16-gauge steel - Weight capacity of 25 lbs - Provides superior ventilation, eliminates the need for vent panels - Durable flat black powder coat finish - Overall Height; OCAP-3 5.25 [133] (3 rackspaces) - Clamping Range: 2.04 [52] - 4.31 [109] - Qty. of fixed mounting holes: 36 - Overall Height; OCAP-2 3.50 [89] (2 rackspaces) - Clamping Range: 1.80 [46] - 2.56 [65] - Qty. of fixed mounting holes: 24

Clamping rackshelf for cable / satellite box provides maximum heat dissipation with open-area design
Features
- Adjustable, foam padded mounting and clamping bars
- Two sizes available; two space model for higher density and three
space model for greater heat dissipation
- Constructed of 16-gauge steel
- Weight capacity of 25 lbs
- Provides superior ventilation, eliminates the need for vent panels
- Durable flat black powder coat finish
- Overall Height; OCAP-3 5.25 [133] (3 rackspaces)
- Clamping Range: 2.04 [52] - 4.31 [109]
- Qty. of fixed mounting holes: 36
- Overall Height; OCAP-2 3.50 [89] (2 rackspaces)
- Clamping Range: 1.80 [46] - 2.56 [65]
- Qty. of fixed mounting holes: 24

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OCAP-3
Product Name Middle Atlantic OCAP Series Clamping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2498129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details