TelephoneStuff.com Chatsworth Products Single-Sided Vented Shelf for 23".. 40118

Description
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or reck mountable - Holds equipment up to 21.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs
Description
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or reck mountable - Holds equipment up to 21.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Single-Sided Vented Shelf for 23".. - 40118 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Single-Sided Vented Shelf for 23"..
40118
Chatsworth Products Single-Sided Vented Shelf for 23".. 40118
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or reck mountable - Holds equipment up to 21.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs

Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included.
Features:
- Wall, backboard or reck mountable
- Holds equipment up to 21.25" wide
- Made of sturdy .090 aluminum with air flow perforations
- Holds up to 50 lbs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40118
Product Name Chatsworth Products Single-Sided Vented Shelf for 23"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details