TelephoneStuff.com Legrand - Ortronics Equipment Shelf, 19" x 1.75".. OR-60400538

Description
Mighty Mo® 4-Mation Equipment Shelf, 19" x 1.75" x 30", black, a fixed front flange with an infinitely adjustable rear flange that allows for secure four point mounting as deep as 30". Features: - Holds up to 200 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 30" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Sturdy, light and easy to install
Description
Mighty Mo® 4-Mation Equipment Shelf, 19" x 1.75" x 30", black, a fixed front flange with an infinitely adjustable rear flange that allows for secure four point mounting as deep as 30". Features: - Holds up to 200 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 30" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Sturdy, light and easy to install

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Equipment Shelf, 19" x 1.75".. - OR-60400538 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Equipment Shelf, 19" x 1.75"..
OR-60400538
Legrand - Ortronics Equipment Shelf, 19" x 1.75".. OR-60400538
Mighty Mo® 4-Mation Equipment Shelf, 19" x 1.75" x 30", black, a fixed front flange with an infinitely adjustable rear flange that allows for secure four point mounting as deep as 30". Features: - Holds up to 200 lbs - Has a fixed front flange with an infinitely adjustable rear flange - Mounting hardware included (12-24 screws) - Slotted tray - Made from aluminum - Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support - Allows for secure four-point mounting as deep as 30" - Additional hardware not required - Allows you to secure monitor with strap kit (optional) - Sturdy, light and easy to install

Mighty Mo® 4-Mation Equipment Shelf, 19" x 1.75" x 30", black, a fixed front flange with an infinitely adjustable rear flange that allows for secure four point mounting as deep as 30".
Features:
- Holds up to 200 lbs
- Has a fixed front flange with an infinitely adjustable rear flange
- Mounting hardware included (12-24 screws)
- Slotted tray
- Made from aluminum
- Convenient for mounting large CPUs, monitors, power supplies, laser printers or any equipment needing extra support
- Allows for secure four-point mounting as deep as 30"
- Additional hardware not required
- Allows you to secure monitor with strap kit (optional)
- Sturdy, light and easy to install

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number OR-60400538
Product Name Legrand - Ortronics Equipment Shelf, 19" x 1.75"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details