TelephoneStuff.com Chatsworth Products Double-Sided Vented Low Profile Shelf 11359

Description
The reduced height design valuable rack space. Features: - Bottom ventilation for enhanced air flow circulation - Made of .090 aluminum - Supports up to 60 lb of equipment - Shelf is 20.00 inches deep - Mounts on 3" doubled-sided racks only
Description
The reduced height design valuable rack space. Features: - Bottom ventilation for enhanced air flow circulation - Made of .090 aluminum - Supports up to 60 lb of equipment - Shelf is 20.00 inches deep - Mounts on 3" doubled-sided racks only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Double-Sided Vented Low Profile Shelf - 11359 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Double-Sided Vented Low Profile Shelf
11359
Chatsworth Products Double-Sided Vented Low Profile Shelf 11359
The reduced height design valuable rack space. Features: - Bottom ventilation for enhanced air flow circulation - Made of .090 aluminum - Supports up to 60 lb of equipment - Shelf is 20.00 inches deep - Mounts on 3" doubled-sided racks only

The reduced height design valuable rack space.
Features:
- Bottom ventilation for enhanced air flow circulation
- Made of .090 aluminum
- Supports up to 60 lb of equipment
- Shelf is 20.00 inches deep
- Mounts on 3" doubled-sided racks only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11359
Product Name Chatsworth Products Double-Sided Vented Low Profile Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details