TelephoneStuff.com Chatsworth Products Double-Sided Shelf 40108

Description
Provides centered loading and deeper equipment handling capabilities. Mounting hardware not included. Double-Sided Shelf Features: - Made of sturdy .090 aluminum. - Supports up to 100 lbs. of equipment - Shelf is 21.75” Depth - Mounts on 3” double-sided racks only
Description
Provides centered loading and deeper equipment handling capabilities. Mounting hardware not included. Double-Sided Shelf Features: - Made of sturdy .090 aluminum. - Supports up to 100 lbs. of equipment - Shelf is 21.75” Depth - Mounts on 3” double-sided racks only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Double-Sided Shelf - 40108 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Double-Sided Shelf
40108
Chatsworth Products Double-Sided Shelf 40108
Provides centered loading and deeper equipment handling capabilities. Mounting hardware not included. Double-Sided Shelf Features: - Made of sturdy .090 aluminum. - Supports up to 100 lbs. of equipment - Shelf is 21.75” Depth - Mounts on 3” double-sided racks only

Provides centered loading and deeper equipment handling capabilities. Mounting hardware not included.
Double-Sided Shelf Features:
- Made of sturdy .090 aluminum.
- Supports up to 100 lbs. of equipment
- Shelf is 21.75” Depth
- Mounts on 3” double-sided racks only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40108
Product Name Chatsworth Products Double-Sided Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details