TelephoneStuff.com Southwest Data Products Heavy Duty Roll-Out Shelf SWE704-HD

Description
Heavy Duty Roll-Out Shelf is engineered to hold heavier equipment such as file servers and routers. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Heavy duty formed construction for stiffness and utilizes full ball bearing slides - 100% extension for full access to equipment - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Heavy Duty Roll-Out Shelf is engineered to hold heavier equipment such as file servers and routers. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Heavy duty formed construction for stiffness and utilizes full ball bearing slides - 100% extension for full access to equipment - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Heavy Duty Roll-Out Shelf - SWE704-HD - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Heavy Duty Roll-Out Shelf
SWE704-HD
Southwest Data Products Heavy Duty Roll-Out Shelf SWE704-HD
Heavy Duty Roll-Out Shelf is engineered to hold heavier equipment such as file servers and routers. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Heavy duty formed construction for stiffness and utilizes full ball bearing slides - 100% extension for full access to equipment - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Heavy Duty Roll-Out Shelf is engineered to hold heavier equipment such as file servers and routers.
Roll-Out Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 17" W and 24" D
- 23" Unit Dimensions: 21" W and 24" D
- Heavy duty formed construction for stiffness and utilizes full ball bearing slides - 100% extension for full access to equipment
- Mounting hardware provided
- 200 lb weight capacity
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE704-HD
Product Name Southwest Data Products Heavy Duty Roll-Out Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details