TelephoneStuff.com Kendall Howard 1U 12" Vented Component Shelf (Package.. 1906-3-221-01

Description
1U 12" Vented Component Shelf allows for storage of non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, and backup units. Many heavy flat screen monitors can be easily mounted. Shelf Features: - Each Vented Component Shelf is individually formed by hand - Each corner also features radius corners for optimum safety and handling - Shelving unit has a front and back flange to ensure components cannot slide off - Made from heavy 14-gauge steel - Sold in a Package of 2 Shelves
Description
1U 12" Vented Component Shelf allows for storage of non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, and backup units. Many heavy flat screen monitors can be easily mounted. Shelf Features: - Each Vented Component Shelf is individually formed by hand - Each corner also features radius corners for optimum safety and handling - Shelving unit has a front and back flange to ensure components cannot slide off - Made from heavy 14-gauge steel - Sold in a Package of 2 Shelves

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 1U 12" Vented Component Shelf (Package.. - 1906-3-221-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 1U 12" Vented Component Shelf (Package..
1906-3-221-01
Kendall Howard 1U 12" Vented Component Shelf (Package.. 1906-3-221-01
1U 12" Vented Component Shelf allows for storage of non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, and backup units. Many heavy flat screen monitors can be easily mounted. Shelf Features: - Each Vented Component Shelf is individually formed by hand - Each corner also features radius corners for optimum safety and handling - Shelving unit has a front and back flange to ensure components cannot slide off - Made from heavy 14-gauge steel - Sold in a Package of 2 Shelves

1U 12" Vented Component Shelf allows for storage of non-rack mountable components. This shelf is for monitors, modems, DSL routers, tape players, and backup units. Many heavy flat screen monitors can be easily mounted.
Shelf Features:
- Each Vented Component Shelf is individually formed by hand
- Each corner also features radius corners for optimum safety and handling
- Shelving unit has a front and back flange to ensure components cannot slide off
- Made from heavy 14-gauge steel
- Sold in a Package of 2 Shelves

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-3-221-01
Product Name Kendall Howard 1U 12" Vented Component Shelf (Package..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details