TelephoneStuff.com Kendall Howard 1U 4-Point Adjustable Shelf 1906-3-007-01

Description
1U 4-Point Adjustable Shelf is a 4 point shelf that will expand to fit in almost any 19" rack. This shelf is one of the most versatile and innovative products because it is capable of adjusting from 22" all the way to 40" deep! Since is has a unique design this shelving unit can hold 350 lbs evenly distributed. An absolute must for any racking system. Features: - Inside useable width: 17.125 inches - Weight Capacity: 350 lbs
Description
1U 4-Point Adjustable Shelf is a 4 point shelf that will expand to fit in almost any 19" rack. This shelf is one of the most versatile and innovative products because it is capable of adjusting from 22" all the way to 40" deep! Since is has a unique design this shelving unit can hold 350 lbs evenly distributed. An absolute must for any racking system. Features: - Inside useable width: 17.125 inches - Weight Capacity: 350 lbs

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 1U 4-Point Adjustable Shelf - 1906-3-007-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 1U 4-Point Adjustable Shelf
1906-3-007-01
Kendall Howard 1U 4-Point Adjustable Shelf 1906-3-007-01
1U 4-Point Adjustable Shelf is a 4 point shelf that will expand to fit in almost any 19" rack. This shelf is one of the most versatile and innovative products because it is capable of adjusting from 22" all the way to 40" deep! Since is has a unique design this shelving unit can hold 350 lbs evenly distributed. An absolute must for any racking system. Features: - Inside useable width: 17.125 inches - Weight Capacity: 350 lbs

1U 4-Point Adjustable Shelf is a 4 point shelf that will expand to fit in almost any 19" rack. This shelf is one of the most versatile and innovative products because it is capable of adjusting from 22" all the way to 40" deep! Since is has a unique design this shelving unit can hold 350 lbs evenly distributed. An absolute must for any racking system.
Features:
- Inside useable width: 17.125 inches
- Weight Capacity: 350 lbs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-3-007-01
Product Name Kendall Howard 1U 4-Point Adjustable Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details