TelephoneStuff.com Chatsworth Products Single-Sided Vented Shelf for 19".. 40117

Description
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or rack mountable - Holds equipment up to 17.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs
Description
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or rack mountable - Holds equipment up to 17.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Single-Sided Vented Shelf for 19".. - 40117 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Single-Sided Vented Shelf for 19"..
40117
Chatsworth Products Single-Sided Vented Shelf for 19".. 40117
Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Wall, backboard or rack mountable - Holds equipment up to 17.25" wide - Made of sturdy .090 aluminum with air flow perforations - Holds up to 50 lbs

Mounts modems, CPUs, or any equipment requiring bottom ventilation. Mounting hardware not included.
Features:
- Wall, backboard or rack mountable
- Holds equipment up to 17.25" wide
- Made of sturdy .090 aluminum with air flow perforations
- Holds up to 50 lbs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40117
Product Name Chatsworth Products Single-Sided Vented Shelf for 19"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details