TelephoneStuff.com Kendall Howard 3U 16" Component Shelf 1906-1-003-03A

Description
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 3U unit is the Goliath of rack shelves. With the ability to use all 12 mounting holes, there is almost nothing you cannot safely mount on this shelf.
Description
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 3U unit is the Goliath of rack shelves. With the ability to use all 12 mounting holes, there is almost nothing you cannot safely mount on this shelf.

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 3U 16" Component Shelf - 1906-1-003-03A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 3U 16" Component Shelf
1906-1-003-03A
Kendall Howard 3U 16" Component Shelf 1906-1-003-03A
The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of. These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off. Our 3U unit is the Goliath of rack shelves. With the ability to use all 12 mounting holes, there is almost nothing you cannot safely mount on this shelf.

The Kendall Howard Rack Mounted line of shelves is another great way to store your non-rack mountable components. Our shelves are suitable for monitors, modems, DSL routers, tape players, backup units, and virtually anything you can think of.
These products are constructed from heavy 14-gauge steel and individually formed by hand. Each corner also features radius corners for optimum safety and handling. All shelving units have a front and back flange to ensure your components cannot slide off.
Our 3U unit is the Goliath of rack shelves. With the ability to use all 12 mounting holes, there is almost nothing you cannot safely mount on this shelf.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-1-003-03A
Product Name Kendall Howard 3U 16" Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Server Racks - 2387187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details