TelephoneStuff.com Chatsworth Products Non-Vented Sliding Shelf 32" Deep 11914

Description
Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear undercarriage, solves these problems. This belt easily attaches to either the left or right side of the vertical bracket and contains eight molded releasable clips that accommodate cable bundles measuring up to 1" in diameter. Features: - Supports up to 160 lb using less than two RMU - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" or 39" Deep cabinets
Description
Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear undercarriage, solves these problems. This belt easily attaches to either the left or right side of the vertical bracket and contains eight molded releasable clips that accommodate cable bundles measuring up to 1" in diameter. Features: - Supports up to 160 lb using less than two RMU - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" or 39" Deep cabinets

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Non-Vented Sliding Shelf 32" Deep - 11914 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Non-Vented Sliding Shelf 32" Deep
11914
Chatsworth Products Non-Vented Sliding Shelf 32" Deep 11914
Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear undercarriage, solves these problems. This belt easily attaches to either the left or right side of the vertical bracket and contains eight molded releasable clips that accommodate cable bundles measuring up to 1" in diameter. Features: - Supports up to 160 lb using less than two RMU - Locks in the closed position - Open easily with accessible front lock levers providing greater stability while accommodating deep servers - Maximum usable shelf space of up to 32" - Cable management belt that provides greater flexibility in the storage of wire bundles - Designed for 36" or 39" Deep cabinets

Unlike most storage solutions that may cause kinking, twisting, and cutting of signal and control cables during shelf extension and retraction, CPI's flexible polycarbonate belt, which fits in the rear undercarriage, solves these problems. This belt easily attaches to either the left or right side of the vertical bracket and contains eight molded releasable clips that accommodate cable bundles measuring up to 1" in diameter.
Features:
- Supports up to 160 lb using less than two RMU
- Locks in the closed position
- Open easily with accessible front lock levers providing greater stability while accommodating deep servers
- Maximum usable shelf space of up to 32"
- Cable management belt that provides greater flexibility in the storage of wire bundles
- Designed for 36" or 39" Deep cabinets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11914
Product Name Chatsworth Products Non-Vented Sliding Shelf 32" Deep
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details