TelephoneStuff.com Middle Atlantic Wall Mount Shelf WMS-20

Description
Wall mounting non-rackmount components is much easier with Middle Atlantic's WMS wall mount shelf. The WMS-20 can additionally be used to economically wall mount Middle Atlantic's RK series racks. Features: - Fully welded design using 16-gauge steel - Weigth capacity: 200 lbs. - Vented bottom to help keep things cool - 1/2" and 3/4" electrical knockouts are provided in the shelf bottom for cable pass-through
Description
Wall mounting non-rackmount components is much easier with Middle Atlantic's WMS wall mount shelf. The WMS-20 can additionally be used to economically wall mount Middle Atlantic's RK series racks. Features: - Fully welded design using 16-gauge steel - Weigth capacity: 200 lbs. - Vented bottom to help keep things cool - 1/2" and 3/4" electrical knockouts are provided in the shelf bottom for cable pass-through

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Wall Mount Shelf - WMS-20 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic Wall Mount Shelf
WMS-20
Middle Atlantic Wall Mount Shelf WMS-20
Wall mounting non-rackmount components is much easier with Middle Atlantic's WMS wall mount shelf. The WMS-20 can additionally be used to economically wall mount Middle Atlantic's RK series racks. Features: - Fully welded design using 16-gauge steel - Weigth capacity: 200 lbs. - Vented bottom to help keep things cool - 1/2" and 3/4" electrical knockouts are provided in the shelf bottom for cable pass-through

Wall mounting non-rackmount components is much easier with Middle Atlantic's WMS wall mount shelf. The WMS-20 can additionally be used to economically wall mount Middle Atlantic's RK series racks.
Features:
- Fully welded design using 16-gauge steel
- Weigth capacity: 200 lbs.
- Vented bottom to help keep things cool
- 1/2" and 3/4" electrical knockouts are provided in the shelf bottom for cable pass-through

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number WMS-20
Product Name Middle Atlantic Wall Mount Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details