TelephoneStuff.com Southwest Data Products Series 2000 Equipment Shelf.. SWE2000-SF30D

Description
Series 2000 Equipment Shelf 30" Deep designed for 19" and 23" wide rack mounting unit. Allows cable access in rear when used in 30" deep cabinet. Equipment Shelf Features: - Formed construction for stiffness - 200 lb weight capacity - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mounting Unit Designed for: Series 2000 cabinet only - 23" Rack Mounting Unit Designed for: Series 2000 and 3000 Cabinets only - Mounting hardware provided - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Series 2000 Equipment Shelf 30" Deep designed for 19" and 23" wide rack mounting unit. Allows cable access in rear when used in 30" deep cabinet. Equipment Shelf Features: - Formed construction for stiffness - 200 lb weight capacity - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mounting Unit Designed for: Series 2000 cabinet only - 23" Rack Mounting Unit Designed for: Series 2000 and 3000 Cabinets only - Mounting hardware provided - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Series 2000 Equipment Shelf.. - SWE2000-SF30D - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Series 2000 Equipment Shelf..
SWE2000-SF30D
Southwest Data Products Series 2000 Equipment Shelf.. SWE2000-SF30D
Series 2000 Equipment Shelf 30" Deep designed for 19" and 23" wide rack mounting unit. Allows cable access in rear when used in 30" deep cabinet. Equipment Shelf Features: - Formed construction for stiffness - 200 lb weight capacity - Mounting hardware holes on standard EIA spacing - Available Dimensions: - 19" Rack Mounting Unit Designed for: Series 2000 cabinet only - 23" Rack Mounting Unit Designed for: Series 2000 and 3000 Cabinets only - Mounting hardware provided - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Series 2000 Equipment Shelf 30" Deep designed for 19" and 23" wide rack mounting unit. Allows cable access in rear when used in 30" deep cabinet.
Equipment Shelf Features:
- Formed construction for stiffness
- 200 lb weight capacity
- Mounting hardware holes on standard EIA spacing
- Available Dimensions:
- 19" Rack Mounting Unit Designed for: Series 2000 cabinet only
- 23" Rack Mounting Unit Designed for: Series 2000 and 3000 Cabinets only
- Mounting hardware provided
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2000-SF30D
Product Name Southwest Data Products Series 2000 Equipment Shelf..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details