TelephoneStuff.com Tripp Lite Fixed Heavy-Duty Shelf SR202

Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Heavy-Duty Shelf supports up to 250 lbs. - Designed for 4 post rack mounting - 25.5 inch shelf depth - Accomodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included
Description
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Heavy-Duty Shelf supports up to 250 lbs. - Designed for 4 post rack mounting - 25.5 inch shelf depth - Accomodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Fixed Heavy-Duty Shelf - SR202 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Fixed Heavy-Duty Shelf
SR202
Tripp Lite Fixed Heavy-Duty Shelf SR202
A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system. Features: - Fixed Heavy-Duty Shelf supports up to 250 lbs. - Designed for 4 post rack mounting - 25.5 inch shelf depth - Accomodates tower units, monitors, and other equipment - Cold rolled steel with black finish - Required mounting hardware included

A complete line of SmartRack accessories are available to customize your SmartRack to your application. Designed for easy installation and years of reliable service, SmartRack accessories from Tripp Lite are ideal compliments to your SmartRack enclosure or open frame rack system.
Features:
- Fixed Heavy-Duty Shelf supports up to 250 lbs.
- Designed for 4 post rack mounting
- 25.5 inch shelf depth
- Accomodates tower units, monitors, and other equipment
- Cold rolled steel with black finish
- Required mounting hardware included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SR202
Product Name Tripp Lite Fixed Heavy-Duty Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-38 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details