TelephoneStuff.com Southwest Data Products Single Tower Roll-Out Shelf SWE704-ST

Description
Single Tower Roll-Out Shelf provides one sliding tray with two articulating cable management arms. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Supports 200 lb - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Single Tower Roll-Out Shelf provides one sliding tray with two articulating cable management arms. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Supports 200 lb - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Single Tower Roll-Out Shelf - SWE704-ST - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Single Tower Roll-Out Shelf
SWE704-ST
Southwest Data Products Single Tower Roll-Out Shelf SWE704-ST
Single Tower Roll-Out Shelf provides one sliding tray with two articulating cable management arms. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Supports 200 lb - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - 200 lb weight capacity - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Single Tower Roll-Out Shelf provides one sliding tray with two articulating cable management arms.
Roll-Out Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 17" W and 24" D
- 23" Unit Dimensions: 21" W and 24" D
- Supports 200 lb
- Formed construction for stiffness
- Uses full ball bearing slides - full extension
- Mounting hardware provided
- 200 lb weight capacity
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE704-ST
Product Name Southwest Data Products Single Tower Roll-Out Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5081W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Freestanding Garment Rack - 5656-34 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details