2U 14" Vented Component Shelf (Pack of 2) is a medium duty component rack shelf. This shelf has a 50 pound weight capacity and it will easily support LCD monitors, switches, and other non-rackmountable components.
Vented Component Shelf Features:
- This 2U 14" Vented Component Shelf has 4 mounting holes per shelf and rounded corners
- Venting pattern allows for maximum air flow
- Dimensions: 14" D x 19" W (EIA Compliant) x 3.5" H
- Made in the USA
- Sold in a Package of 2 Shelves
| TelephoneStuff.com | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 1906-3-222-02 |
| Product Name | Kendall Howard 2U 14" Vented Component Shelf (Package.. |
| Type | Shelving |