TelephoneStuff.com Chatsworth Products 19" Deep Low Profile Shelf 11294

Description
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for single sided racks. Features: - Mounts to either front or back of rack channel face - Made of sturdy .090 aluminum - Shelf is 19" deep and holds up to 40 lb - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide
Description
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for single sided racks. Features: - Mounts to either front or back of rack channel face - Made of sturdy .090 aluminum - Shelf is 19" deep and holds up to 40 lb - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 19" Deep Low Profile Shelf - 11294 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 19" Deep Low Profile Shelf
11294
Chatsworth Products 19" Deep Low Profile Shelf 11294
Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for single sided racks. Features: - Mounts to either front or back of rack channel face - Made of sturdy .090 aluminum - Shelf is 19" deep and holds up to 40 lb - Mounting hardware not included - 19" version holds equipment up to 17.25" wide - 23" version holds equipment up to 21.25" wide

Reduced height design saves on valuable rack space. Convenient for mounting smaller modems, CPUs, etc. Ideal for single sided racks.
Features:
- Mounts to either front or back of rack channel face
- Made of sturdy .090 aluminum
- Shelf is 19" deep and holds up to 40 lb
- Mounting hardware not included
- 19" version holds equipment up to 17.25" wide
- 23" version holds equipment up to 21.25" wide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11294
Product Name Chatsworth Products 19" Deep Low Profile Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Freestanding Garment Rack - 5656-38 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details