TelephoneStuff.com Chatsworth Products Sun CPU Shelf 11744

Description
The Sun Microsystems CPU Shelf was designed to accommodate SunSparc Stations or similar applications. The unique flange-down design allows easy access to the side-mount 3.5” floppy or CD-ROM drive included with SunSparc Stations. The result is quick and easy drive access and efficient use of rack space. Features: - Allows use of side-access 3.5” floppy and CD-ROM drives - Made of sturdy lightweight aluminum. Supports up to 50 lb - Sold individually - Mounting hardware not included - 19” version holds equipment up to 17.75” wide - 23” version holds equipment up to 21.75” wide - 25” version holds equipment up to 23.75” wide
Description
The Sun Microsystems CPU Shelf was designed to accommodate SunSparc Stations or similar applications. The unique flange-down design allows easy access to the side-mount 3.5” floppy or CD-ROM drive included with SunSparc Stations. The result is quick and easy drive access and efficient use of rack space. Features: - Allows use of side-access 3.5” floppy and CD-ROM drives - Made of sturdy lightweight aluminum. Supports up to 50 lb - Sold individually - Mounting hardware not included - 19” version holds equipment up to 17.75” wide - 23” version holds equipment up to 21.75” wide - 25” version holds equipment up to 23.75” wide

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Sun CPU Shelf - 11744 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Sun CPU Shelf
11744
Chatsworth Products Sun CPU Shelf 11744
The Sun Microsystems CPU Shelf was designed to accommodate SunSparc Stations or similar applications. The unique flange-down design allows easy access to the side-mount 3.5” floppy or CD-ROM drive included with SunSparc Stations. The result is quick and easy drive access and efficient use of rack space. Features: - Allows use of side-access 3.5” floppy and CD-ROM drives - Made of sturdy lightweight aluminum. Supports up to 50 lb - Sold individually - Mounting hardware not included - 19” version holds equipment up to 17.75” wide - 23” version holds equipment up to 21.75” wide - 25” version holds equipment up to 23.75” wide

The Sun Microsystems CPU Shelf was designed to accommodate SunSparc Stations or similar applications. The unique flange-down design allows easy access to the side-mount 3.5” floppy or CD-ROM drive included with SunSparc Stations. The result is quick and easy drive access and efficient use of rack space.
Features:
- Allows use of side-access 3.5” floppy and CD-ROM drives
- Made of sturdy lightweight aluminum. Supports up to 50 lb
- Sold individually
- Mounting hardware not included
- 19” version holds equipment up to 17.75” wide
- 23” version holds equipment up to 21.75” wide
- 25” version holds equipment up to 23.75” wide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11744
Product Name Chatsworth Products Sun CPU Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Freestanding Garment Rack - 5656-41 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details