TelephoneStuff.com Southwest Data Products Equipment Shelf SWE595

Description
Equipment Shelf is developed from 16 Gauge Carbon Steel formed for Strength with a Height of 3.5". Equipment Shelf Features: - 50 lbs. Distributed Weight Capacity - Mounting Holes on Standard EIA spacing - Available in 19" (Shelf Width of 17 1/4") and 23" (Shelf Width of 21 1/4") Widths - Available Shelf Depth: 12" and 14" - Available in 1 Rack Unit and 2 Rack Unit Heights - Colors Available: Black, ASA 61 Gray, and IBM White
Description
Equipment Shelf is developed from 16 Gauge Carbon Steel formed for Strength with a Height of 3.5". Equipment Shelf Features: - 50 lbs. Distributed Weight Capacity - Mounting Holes on Standard EIA spacing - Available in 19" (Shelf Width of 17 1/4") and 23" (Shelf Width of 21 1/4") Widths - Available Shelf Depth: 12" and 14" - Available in 1 Rack Unit and 2 Rack Unit Heights - Colors Available: Black, ASA 61 Gray, and IBM White

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Equipment Shelf - SWE595 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Equipment Shelf
SWE595
Southwest Data Products Equipment Shelf SWE595
Equipment Shelf is developed from 16 Gauge Carbon Steel formed for Strength with a Height of 3.5". Equipment Shelf Features: - 50 lbs. Distributed Weight Capacity - Mounting Holes on Standard EIA spacing - Available in 19" (Shelf Width of 17 1/4") and 23" (Shelf Width of 21 1/4") Widths - Available Shelf Depth: 12" and 14" - Available in 1 Rack Unit and 2 Rack Unit Heights - Colors Available: Black, ASA 61 Gray, and IBM White

Equipment Shelf is developed from 16 Gauge Carbon Steel formed for Strength with a Height of 3.5".
Equipment Shelf Features:
- 50 lbs. Distributed Weight Capacity
- Mounting Holes on Standard EIA spacing
- Available in 19" (Shelf Width of 17 1/4") and 23" (Shelf Width of 21 1/4") Widths
- Available Shelf Depth: 12" and 14"
- Available in 1 Rack Unit and 2 Rack Unit Heights
- Colors Available: Black, ASA 61 Gray, and IBM White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE595
Product Name Southwest Data Products Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8052 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details