TelephoneStuff.com Southwest Data Products Back to Back Relay Rack Shelves SWE596-BB

Description
Back to Back Relay Rack Shelves are 15" Deep. Available for both 19" (20 1/4" wide) and 23" (24 1/4" wide) Relay Rack Mounting Units. Relay Rack Features: - Available in 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 75 lb weight capacity per shelf - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 75 lb distributed weight capacity per shelf - Sold in pairs - Depth: 15 3/4" - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed
Description
Back to Back Relay Rack Shelves are 15" Deep. Available for both 19" (20 1/4" wide) and 23" (24 1/4" wide) Relay Rack Mounting Units. Relay Rack Features: - Available in 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 75 lb weight capacity per shelf - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 75 lb distributed weight capacity per shelf - Sold in pairs - Depth: 15 3/4" - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Back to Back Relay Rack Shelves - SWE596-BB - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Back to Back Relay Rack Shelves
SWE596-BB
Southwest Data Products Back to Back Relay Rack Shelves SWE596-BB
Back to Back Relay Rack Shelves are 15" Deep. Available for both 19" (20 1/4" wide) and 23" (24 1/4" wide) Relay Rack Mounting Units. Relay Rack Features: - Available in 19" and 23" Relay Rack Mounting Units - Formed construction for strength - 75 lb weight capacity per shelf - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 75 lb distributed weight capacity per shelf - Sold in pairs - Depth: 15 3/4" - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Back to Back Relay Rack Shelves are 15" Deep. Available for both 19" (20 1/4" wide) and 23" (24 1/4" wide) Relay Rack Mounting Units.
Relay Rack Features:
- Available in 19" and 23" Relay Rack Mounting Units
- Formed construction for strength
- 75 lb weight capacity per shelf
- 14 gauge carbon steel formed construction
- Mounting holes on standard EIA spacing
- 75 lb distributed weight capacity per shelf
- Sold in pairs
- Depth: 15 3/4"
- Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE596-BB
Product Name Southwest Data Products Back to Back Relay Rack Shelves
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details