19”W x 1 RMU rack mount cable shelf.
Features:
- Color: Black
- Extends 22" to 40"
- Has brush openings for cables along the front panel
- Compatible with Air Dam Kit to create a front-to-back pathway for
cables without compromising the critical one-way airflow
through the cabinet
- Provides slack management for fiber patch cords
- Front of the shelf has one large 6”W x .7”H (152 mm x 18 mm) opening and two smaller 3”W x .7”H (76 mm x 18 mm) openings
- Openings have a total cable pass-through area of 8 in2 (.005 m2)
- UL Listed
| TelephoneStuff.com | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 13517-701 |
| Product Name | Chatsworth Products Rack Mount Cable Shelf |
| Type | Shelving |