TelephoneStuff.com Southwest Data Products Standard/MUX Shelf SWE702

Description
Standard/MUX Shelf designed to be mounted directly to wall or other surface. Standard/MUX Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 12" D - 23" Unit Dimensions: 24" W and 12" D - Formed side angles provide solid mounting - 50 lb Weight Capacity - Constructed from Carbon Steel - Mounting holes on Standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
Description
Standard/MUX Shelf designed to be mounted directly to wall or other surface. Standard/MUX Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 12" D - 23" Unit Dimensions: 24" W and 12" D - Formed side angles provide solid mounting - 50 lb Weight Capacity - Constructed from Carbon Steel - Mounting holes on Standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Standard/MUX Shelf - SWE702 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Standard/MUX Shelf
SWE702
Southwest Data Products Standard/MUX Shelf SWE702
Standard/MUX Shelf designed to be mounted directly to wall or other surface. Standard/MUX Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 20" W and 12" D - 23" Unit Dimensions: 24" W and 12" D - Formed side angles provide solid mounting - 50 lb Weight Capacity - Constructed from Carbon Steel - Mounting holes on Standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black

Standard/MUX Shelf designed to be mounted directly to wall or other surface.
Standard/MUX Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 20" W and 12" D
- 23" Unit Dimensions: 24" W and 12" D
- Formed side angles provide solid mounting
- 50 lb Weight Capacity
- Constructed from Carbon Steel
- Mounting holes on Standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE702
Product Name Southwest Data Products Standard/MUX Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details