Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SHELVING AND RACKING
TELEPHONESTUFF.COM
CKTSD -- HUBBELL CABINET, SERVER, TELESCOPIC SHELF, 1U
TelephoneStuff.com
Hubbell Cabinet, Server, Telescopic Shelf, 1U
CKTSD
Description
Cabinet, server, telescopic shelf, 1u.
TelephoneStuff.com
Done
Description
Cabinet, server, telescopic shelf, 1u.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Cabinet, Server, Telescopic Shelf, 1U
CKTSD
Hubbell Cabinet, Server, Telescopic Shelf, 1U
CKTSD
Cabinet, server, telescopic shelf, 1u.
Cabinet, server, telescopic shelf, 1u.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Industrial Shelving and Racking
Product Number
CKTSD
Product Name
Hubbell Cabinet, Server, Telescopic Shelf, 1U
Type
Shelving
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Server Racks
2387225
Specs
Type
Racking
View Details
TPS Elektronik GmbH
Mechanical Products / 19'' Cabinets
42u-cabinet-27944
Specs
Category
Industrial
Type
Racking
View Details
Rousseau Metal Inc.
Mini-Racking
SRE5231W
Specs
Category
Industrial
Type
Racking
Depth
36 inch (914 mm)
View Details
Terra Universal, Inc.
Wall-Mounted Garment Rack
5656-03
Specs
Category
Industrial; Commercial; Residential
Type
Racking; Garment Rack
Shelving/Racking Options
Single Sided
View Details