TelephoneStuff.com Middle Atlantic 3 Rackspace - Clamping Rackshelf MA-RC-3

Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 5-1/4" (3 space) - Depth: 15-1/2" - Clamp height range: 2-3/4" - 4-5/8" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat
Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 5-1/4" (3 space) - Depth: 15-1/2" - Clamp height range: 2-3/4" - 4-5/8" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 3 Rackspace - Clamping Rackshelf - MA-RC-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 3 Rackspace - Clamping Rackshelf
MA-RC-3
Middle Atlantic 3 Rackspace - Clamping Rackshelf MA-RC-3
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 5-1/4" (3 space) - Depth: 15-1/2" - Clamp height range: 2-3/4" - 4-5/8" - Ships assembled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution.
Features:
- Racking height: 5-1/4" (3 space)
- Depth: 15-1/2"
- Clamp height range: 2-3/4" - 4-5/8"
- Ships assembled
- Equipped with rubber-lined clamps which secure your component from the top
- Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit
- Vented bottom offers superior cooling
- Robust 16-gauge steel design maintains structural integrity in mobile applications
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number MA-RC-3
Product Name Middle Atlantic 3 Rackspace - Clamping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Vertical Lift Module (VLM) -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Shelving/Racking Options Enclosed (optional feature)
View Details