TelephoneStuff.com Chatsworth Products Sliding Equipment Shelf 11415

Description
Provides a sliding shelf for front access to all equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum. Supports up to 100 lb - 18" deep shelf extends out an additional 16" from closed position. Lockable in fully extended and fully extended and fully retracted position - 19" version holds up to 16" wide equipment - 23" version holds up to 20" wide equipment - 25" version holds up to 22" wide equipment - Shipping weight approximately 13 lb each - Mounts on 3"D double-sided racks only
Description
Provides a sliding shelf for front access to all equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum. Supports up to 100 lb - 18" deep shelf extends out an additional 16" from closed position. Lockable in fully extended and fully extended and fully retracted position - 19" version holds up to 16" wide equipment - 23" version holds up to 20" wide equipment - 25" version holds up to 22" wide equipment - Shipping weight approximately 13 lb each - Mounts on 3"D double-sided racks only

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Sliding Equipment Shelf - 11415 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Sliding Equipment Shelf
11415
Chatsworth Products Sliding Equipment Shelf 11415
Provides a sliding shelf for front access to all equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum. Supports up to 100 lb - 18" deep shelf extends out an additional 16" from closed position. Lockable in fully extended and fully extended and fully retracted position - 19" version holds up to 16" wide equipment - 23" version holds up to 20" wide equipment - 25" version holds up to 22" wide equipment - Shipping weight approximately 13 lb each - Mounts on 3"D double-sided racks only

Provides a sliding shelf for front access to all equipment, test gear, etc. Mounting hardware not included.
Features:
- Made of sturdy .090 aluminum. Supports up to 100 lb
- 18" deep shelf extends out an additional 16" from closed position. Lockable in fully extended and fully extended and fully retracted position
- 19" version holds up to 16" wide equipment
- 23" version holds up to 20" wide equipment
- 25" version holds up to 22" wide equipment
- Shipping weight approximately 13 lb each
- Mounts on 3"D double-sided racks only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 11415
Product Name Chatsworth Products Sliding Equipment Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-41 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details