TelephoneStuff.com Siemon Double-Sided Heavy Duty 19 Inch Equipment Shelf SH-D19-01

Description
Designed for use with any 152mm (6 in.) deep rack. Features: - Supports heavy equipment loads up to 68.1 kg (150 lbs) - Secured to the front and rear of the rack channels - Mounting holes conform to EIA specifications for 19 inch racks - Shelf accommodates equipment up to 432mm (17 in.) wide Specifications: - 133mm (5.25 in.) x 483mm (19 in.) x 457mm (18 in.) Note: 1 RMS = 44.5mm (1.75 in.)
Description
Designed for use with any 152mm (6 in.) deep rack. Features: - Supports heavy equipment loads up to 68.1 kg (150 lbs) - Secured to the front and rear of the rack channels - Mounting holes conform to EIA specifications for 19 inch racks - Shelf accommodates equipment up to 432mm (17 in.) wide Specifications: - 133mm (5.25 in.) x 483mm (19 in.) x 457mm (18 in.) Note: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon Double-Sided Heavy Duty 19 Inch Equipment Shelf - SH-D19-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Double-Sided Heavy Duty 19 Inch Equipment Shelf
SH-D19-01
Siemon Double-Sided Heavy Duty 19 Inch Equipment Shelf SH-D19-01
Designed for use with any 152mm (6 in.) deep rack. Features: - Supports heavy equipment loads up to 68.1 kg (150 lbs) - Secured to the front and rear of the rack channels - Mounting holes conform to EIA specifications for 19 inch racks - Shelf accommodates equipment up to 432mm (17 in.) wide Specifications: - 133mm (5.25 in.) x 483mm (19 in.) x 457mm (18 in.) Note: 1 RMS = 44.5mm (1.75 in.)

Designed for use with any 152mm (6 in.) deep rack.
Features:
- Supports heavy equipment loads up to 68.1 kg (150 lbs)
- Secured to the front and rear of the rack channels
- Mounting holes conform to EIA specifications for 19 inch racks
- Shelf accommodates equipment up to 432mm (17 in.) wide
Specifications:
- 133mm (5.25 in.) x 483mm (19 in.) x 457mm (18 in.)
Note: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SH-D19-01
Product Name Siemon Double-Sided Heavy Duty 19 Inch Equipment Shelf
Type Shelving; Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details