TelephoneStuff.com Southwest Data Products Monitor Shelf SWE2245

Description
Monitor Shelf depth of 18.10 inches, available in widths of 17 1/4" and 21 1/4" for 19" and 23" relay rack mounting units. Monitor Shelf Features: - Formed construction for strength - Provided with mounting holes for optional monitor switch bracket - 110 lbs weight capacity - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 110 lbs distributed weight capacity - Colors available: IBM White, ASA 61 Gray, and Black
Description
Monitor Shelf depth of 18.10 inches, available in widths of 17 1/4" and 21 1/4" for 19" and 23" relay rack mounting units. Monitor Shelf Features: - Formed construction for strength - Provided with mounting holes for optional monitor switch bracket - 110 lbs weight capacity - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 110 lbs distributed weight capacity - Colors available: IBM White, ASA 61 Gray, and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Monitor Shelf - SWE2245 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Monitor Shelf
SWE2245
Southwest Data Products Monitor Shelf SWE2245
Monitor Shelf depth of 18.10 inches, available in widths of 17 1/4" and 21 1/4" for 19" and 23" relay rack mounting units. Monitor Shelf Features: - Formed construction for strength - Provided with mounting holes for optional monitor switch bracket - 110 lbs weight capacity - Sturdy .090 aluminum formed construction - Mounting holes on standard EIA spacing - 110 lbs distributed weight capacity - Colors available: IBM White, ASA 61 Gray, and Black

Monitor Shelf depth of 18.10 inches, available in widths of 17 1/4" and 21 1/4" for 19" and 23" relay rack mounting units.
Monitor Shelf Features:
- Formed construction for strength
- Provided with mounting holes for optional monitor switch bracket
- 110 lbs weight capacity
- Sturdy .090 aluminum formed construction
- Mounting holes on standard EIA spacing
- 110 lbs distributed weight capacity
- Colors available: IBM White, ASA 61 Gray, and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2245
Product Name Southwest Data Products Monitor Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Freestanding Garment Rack - 5656-40 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details