TelephoneStuff.com Chatsworth Products Mega Frame Vented Sliding Shelf.. 12346

Description
Mega Frame Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm prevents tangles, twists and damage from cuts, kinks, etc. during shelf extension or retraction as well as maintaining proper bend radius of cable. Shelves have adjustable mounting depths of 14" to 24" for the 18" shelf and 18" to 30" for the 24" shelf. Sliding Shelf Features: - Vented shelves are designed to optimize air flow - Made of strong, lightweight aluminum - Shelf locks in closed or fully open position, providing stability - Supports up to 140 lb - Ships fully assembled, installs using 8 #12-24 screws (not included) - Fits cabinets that are 30”D or less
Description
Mega Frame Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm prevents tangles, twists and damage from cuts, kinks, etc. during shelf extension or retraction as well as maintaining proper bend radius of cable. Shelves have adjustable mounting depths of 14" to 24" for the 18" shelf and 18" to 30" for the 24" shelf. Sliding Shelf Features: - Vented shelves are designed to optimize air flow - Made of strong, lightweight aluminum - Shelf locks in closed or fully open position, providing stability - Supports up to 140 lb - Ships fully assembled, installs using 8 #12-24 screws (not included) - Fits cabinets that are 30”D or less

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Mega Frame Vented Sliding Shelf.. - 12346 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Mega Frame Vented Sliding Shelf..
12346
Chatsworth Products Mega Frame Vented Sliding Shelf.. 12346
Mega Frame Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm prevents tangles, twists and damage from cuts, kinks, etc. during shelf extension or retraction as well as maintaining proper bend radius of cable. Shelves have adjustable mounting depths of 14" to 24" for the 18" shelf and 18" to 30" for the 24" shelf. Sliding Shelf Features: - Vented shelves are designed to optimize air flow - Made of strong, lightweight aluminum - Shelf locks in closed or fully open position, providing stability - Supports up to 140 lb - Ships fully assembled, installs using 8 #12-24 screws (not included) - Fits cabinets that are 30”D or less

Mega Frame Vented Sliding Shelf 24" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm prevents tangles, twists and damage from cuts, kinks, etc. during shelf extension or retraction as well as maintaining proper bend radius of cable.
Shelves have adjustable mounting depths of 14" to 24" for the 18" shelf and 18" to 30" for the 24" shelf.
Sliding Shelf Features:
- Vented shelves are designed to optimize air flow
- Made of strong, lightweight aluminum
- Shelf locks in closed or fully open position, providing stability
- Supports up to 140 lb
- Ships fully assembled, installs using 8 #12-24 screws (not included)
- Fits cabinets that are 30”D or less

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12346
Product Name Chatsworth Products Mega Frame Vented Sliding Shelf..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Wall-Mounted Garment Rack - 5656-01 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details